multicomp PRO Coaxial Cable, Rg-223/u, 12In, Black; Connector Type A Multicomp SPC25614

Description
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-223/u, 12In, Black; Connector Type A Multicomp - 19P4715 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 12In, Black; Connector Type A Multicomp
19P4715
Coaxial Cable, Rg-223/u, 12In, Black; Connector Type A Multicomp 19P4715
COAXIAL CABLE, RG-223/U, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 12IN, BLACK; Connector Type A:N Straight Jack; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4715
Product Name Coaxial Cable, Rg-223/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers