multicomp PRO Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp SPC25516

Description
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp - 19P5468 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp
19P5468
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp 19P5468
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5468
Product Name Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details