multicomp PRO Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp SPC25404

Description
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp - 19P6209 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp
19P6209
Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp 19P6209
COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 72IN, BLACK; Connector Type A:SMB Straight Jack; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6209
Product Name Coaxial Cable, Rg-174A/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers