multicomp PRO Coaxial Cable, Rg-223/u, 60In, Black; Connector Type A Multicomp Pro SPC25385

Description
COAXIAL CABLE, RG-223/U, 60IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-223/U, 60IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-223/u, 60In, Black; Connector Type A Multicomp Pro - 19P4652 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 60In, Black; Connector Type A Multicomp Pro
19P4652
Coaxial Cable, Rg-223/u, 60In, Black; Connector Type A Multicomp Pro 19P4652
COAXIAL CABLE, RG-223/U, 60IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 60IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4652
Product Name Coaxial Cable, Rg-223/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details