multicomp PRO Coaxial Cable, Rg-142B/u, 72In, Black; Connector Type A Multicomp SPC25318

Description
COAXIAL CABLE, RG-142B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-142B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-142B/u, 72In, Black; Connector Type A Multicomp - 19P6179 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-142B/u, 72In, Black; Connector Type A Multicomp
19P6179
Coaxial Cable, Rg-142B/u, 72In, Black; Connector Type A Multicomp 19P6179
COAXIAL CABLE, RG-142B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-142B/U, 72IN, BLACK; Connector Type A:TNC Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG142B; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6179
Product Name Coaxial Cable, Rg-142B/u, 72In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 1745296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details