multicomp PRO Patch Cord, Cat5E, 14Ft, White; Lan Category Multicomp SPC25178

Description
PATCH CORD, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cord Category:SFTP RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cord Category:SFTP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, 14Ft, White; Lan Category Multicomp - 12P7134 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, 14Ft, White; Lan Category Multicomp
12P7134
Patch Cord, Cat5E, 14Ft, White; Lan Category Multicomp 12P7134
PATCH CORD, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cord Category:SFTP RoHS Compliant: Yes

PATCH CORD, CAT5E, 14FT, WHITE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:White; Product Range:-; Cord Category:SFTP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P7134
Product Name Patch Cord, Cat5E, 14Ft, White; Lan Category Multicomp
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products