multicomp PRO Adapter, Coaxial, Uhf Plug-Jack; Convert From Coax Type Multicomp Pro SPC24214

Description
ADAPTER, COAXIAL, UHF PLUG-JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
ADAPTER, COAXIAL, UHF PLUG-JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Coaxial, Uhf Plug-Jack; Convert From Coax Type Multicomp Pro - 13N3795 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Uhf Plug-Jack; Convert From Coax Type Multicomp Pro
13N3795
Adapter, Coaxial, Uhf Plug-Jack; Convert From Coax Type Multicomp Pro 13N3795
ADAPTER, COAXIAL, UHF PLUG-JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

ADAPTER, COAXIAL, UHF PLUG-JACK; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 13N3795
Product Name Adapter, Coaxial, Uhf Plug-Jack; Convert From Coax Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details