multicomp PRO Connector, Speaker, Plug; Product Range Multicomp Pro SPC24109

Description
CONNECTOR, SPEAKER, PLUG; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug; Product Range Multicomp Pro - 14N8169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug; Product Range Multicomp Pro
14N8169
Connector, Speaker, Plug; Product Range Multicomp Pro 14N8169
CONNECTOR, SPEAKER, PLUG; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG; Product Range:-; No. of Contacts:-; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8169
Product Name Connector, Speaker, Plug; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products