multicomp PRO Connector, Speaker, Jack; Product Range Multicomp Pro SPC24103

Description
CONNECTOR, SPEAKER, JACK; Product Range:-; No. of Contacts:-; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK; Product Range:-; No. of Contacts:-; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack; Product Range Multicomp Pro - 14N8163 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack; Product Range Multicomp Pro
14N8163
Connector, Speaker, Jack; Product Range Multicomp Pro 14N8163
CONNECTOR, SPEAKER, JACK; Product Range:-; No. of Contacts:-; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK; Product Range:-; No. of Contacts:-; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8163
Product Name Connector, Speaker, Jack; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details