multicomp PRO Rf/coaxial, Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro SPC23497

Description
RF/COAXIAL, UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 88M1515 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
88M1515
Rf/coaxial, Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 88M1515
RF/COAXIAL, UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 88M1515
Product Name Rf/coaxial, Uhf Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details