multicomp PRO Cable Assembly, Db25 Female / Female, 25Ft, Beige; Connector Type A Multicomp SPC23356

Description
CABLE ASSEMBLY, DB25 FEMALE / FEMALE, 25FT, BEIGE; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, DB25 FEMALE / FEMALE, 25FT, BEIGE; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Db25 Female / Female, 25Ft, Beige; Connector Type A Multicomp - 97M9919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Db25 Female / Female, 25Ft, Beige; Connector Type A Multicomp
97M9919
Cable Assembly, Db25 Female / Female, 25Ft, Beige; Connector Type A Multicomp 97M9919
CABLE ASSEMBLY, DB25 FEMALE / FEMALE, 25FT, BEIGE; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige RoHS Compliant: Yes

CABLE ASSEMBLY, DB25 FEMALE / FEMALE, 25FT, BEIGE; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97M9919
Product Name Cable Assembly, Db25 Female / Female, 25Ft, Beige; Connector Type A Multicomp
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details