multicomp PRO Screw, Thumb, Steel, M2.5, 1.28Inch; Thread Size Imperial Multicomp Pro SPC23259

Description
SCREW, THUMB, STEEL, M2.5, 1.28INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1.28"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, THUMB, STEEL, M2.5, 1.28INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1.28"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Thumb, Steel, M2.5, 1.28Inch; Thread Size Imperial Multicomp Pro - 70M9029 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Thumb, Steel, M2.5, 1.28Inch; Thread Size Imperial Multicomp Pro
70M9029
Screw, Thumb, Steel, M2.5, 1.28Inch; Thread Size Imperial Multicomp Pro 70M9029
SCREW, THUMB, STEEL, M2.5, 1.28INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1.28"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

SCREW, THUMB, STEEL, M2.5, 1.28INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:1.28"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 70M9029
Product Name Screw, Thumb, Steel, M2.5, 1.28Inch; Thread Size Imperial Multicomp Pro
Screw Type Thumb Screw
Head Type Other; Thumb
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1070-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details