multicomp PRO St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro SPC23255

Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro - 70M9887 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
70M9887
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro 70M9887
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9887
Product Name St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details