multicomp PRO St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro SPC23254

Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro - 70M9886 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
70M9886
St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro 70M9886
ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Yellow; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9886
Product Name St Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details