multicomp PRO St Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro SPC23252

Description
ST FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro - 70M9884 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
70M9884
St Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro 70M9884
ST FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Black; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9884
Product Name St Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details