multicomp PRO Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro SPC23251

Description
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro - 70M9883 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
70M9883
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro 70M9883
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes

SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9883
Product Name Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers