multicomp PRO Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro SPC23250

Description
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro - 70M9882 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
70M9882
Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro 70M9882
SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes

SC FIBER OPTIC CONN, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:-; Product Range:-; Colour:Blue; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9882
Product Name Sc Fiber Optic Conn, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers