multicomp PRO Sc Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro SPC23249

Description
SC FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro - 70M9881 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
70M9881
Sc Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro 70M9881
SC FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes

SC FIBER OPTIC CONN, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9881
Product Name Sc Fiber Optic Conn, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details