multicomp PRO Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro SPC23248

Description
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro - 70M9880 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
70M9880
Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro 70M9880
SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:-; Product Range:-; Colour:Beige; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9880
Product Name Sc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers