multicomp PRO Lc Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro SPC23246

Description
LC FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Blue; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet
Description
LC FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Blue; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro - 70M9878 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
70M9878
Lc Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro 70M9878
LC FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Blue; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR, 9/125 uM SINGLE MODE; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Blue; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9878
Product Name Lc Fiber Optic Connector, 9/125 Um Single Mode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details