multicomp PRO Category 6 Cable Assembly; Lan Category Multicomp Pro SPC23236

Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:White; Product Range:-; Cable Length:20ft; Colour:White RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:White; Product Range:-; Cable Length:20ft; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Lan Category Multicomp Pro - 66M8257 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Multicomp Pro
66M8257
Category 6 Cable Assembly; Lan Category Multicomp Pro 66M8257
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:White; Product Range:-; Cable Length:20ft; Colour:White RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:White; Product Range:-; Cable Length:20ft; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8257
Product Name Category 6 Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // FETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details