multicomp PRO Category 6 Cable Assembly; Connector Type A Multicomp Pro SPC23233

Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Jacket Color:Black; Cable Length:20ft; Colour:Black; Contact Material:Copper RoHS Compliant: Yes
Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Jacket Color:Black; Cable Length:20ft; Colour:Black; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Connector Type A Multicomp Pro - 66M8254 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Connector Type A Multicomp Pro
66M8254
Category 6 Cable Assembly; Connector Type A Multicomp Pro 66M8254
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Jacket Color:Black; Cable Length:20ft; Colour:Black; Contact Material:Copper RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; Jacket Color:Black; Cable Length:20ft; Colour:Black; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8254
Product Name Category 6 Cable Assembly; Connector Type A Multicomp Pro
Cable Length 20.01 ft (61 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details