multicomp PRO Category 6 Cable Assembly; Connector Type A Multicomp Pro SPC23226

Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:White; Cable Length:10ft; Colour:White; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:White; Cable Length:10ft; Colour:White; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Connector Type A Multicomp Pro - 66M8247 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Connector Type A Multicomp Pro
66M8247
Category 6 Cable Assembly; Connector Type A Multicomp Pro 66M8247
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:White; Cable Length:10ft; Colour:White; Contact Material:Copper RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; Jacket Color:White; Cable Length:10ft; Colour:White; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8247
Product Name Category 6 Cable Assembly; Connector Type A Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details