multicomp PRO Category 6 Cable Assembly; Lan Category Multicomp Pro SPC23224

Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Lan Category Multicomp Pro - 66M8245 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Multicomp Pro
66M8245
Category 6 Cable Assembly; Lan Category Multicomp Pro 66M8245
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:-; Cable Length:10ft; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8245
Product Name Category 6 Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details