multicomp PRO Category 6 Cable Assembly; Connector Type A Multicomp Pro SPC23217

Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:-; Cable Length:5ft; Colour:Yellow; LAN Category:Cat6 RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:-; Cable Length:5ft; Colour:Yellow; LAN Category:Cat6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Connector Type A Multicomp Pro - 66M8238 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Connector Type A Multicomp Pro
66M8238
Category 6 Cable Assembly; Connector Type A Multicomp Pro 66M8238
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:-; Cable Length:5ft; Colour:Yellow; LAN Category:Cat6 RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:-; Cable Length:5ft; Colour:Yellow; LAN Category:Cat6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8238
Product Name Category 6 Cable Assembly; Connector Type A Multicomp Pro
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6091A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details