multicomp PRO Category 6 Cable Assembly; Lan Category Multicomp Pro SPC23215

Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Lan Category Multicomp Pro - 66M8236 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Multicomp Pro
66M8236
Category 6 Cable Assembly; Lan Category Multicomp Pro 66M8236
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Colour:Gray RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Cable Length:5ft; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8236
Product Name Category 6 Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details