multicomp PRO Category 6 Cable Assembly; Connector Type A Multicomp Pro SPC23210

Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; Jacket Color:Grey; Cable Length:3ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes
Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; Jacket Color:Grey; Cable Length:3ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Connector Type A Multicomp Pro - 66M8231 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Connector Type A Multicomp Pro
66M8231
Category 6 Cable Assembly; Connector Type A Multicomp Pro 66M8231
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; Jacket Color:Grey; Cable Length:3ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; Jacket Color:Grey; Cable Length:3ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8231
Product Name Category 6 Cable Assembly; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details