multicomp PRO Category 6 Cable Assembly; Lan Category Multicomp Pro SPC23209

Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Lan Category Multicomp Pro - 66M8230 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Lan Category Multicomp Pro
66M8230
Category 6 Cable Assembly; Lan Category Multicomp Pro 66M8230
CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Blue; Product Range:-; Cable Length:3ft; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8230
Product Name Category 6 Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details