multicomp PRO Category 6 Cable Assembly; Connector Type A Multicomp Pro SPC23205

Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Jacket Color:Grey; Cable Length:1ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Jacket Color:Grey; Cable Length:1ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Cable Assembly; Connector Type A Multicomp Pro - 66M8226 - Newark, An Avnet Company
Chicago, IL, United States
Category 6 Cable Assembly; Connector Type A Multicomp Pro
66M8226
Category 6 Cable Assembly; Connector Type A Multicomp Pro 66M8226
CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Jacket Color:Grey; Cable Length:1ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes

CATEGORY 6 CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Jacket Color:Grey; Cable Length:1ft; Colour:Gray; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66M8226
Product Name Category 6 Cable Assembly; Connector Type A Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details