multicomp PRO Computer Cable, Null Modem, 152.4Mm, Beige; Connector Type A Multicomp Pro SPC23153

Description
COMPUTER CABLE, NULL MODEM, 152.4MM, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, 152.4MM, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 152.4Mm, Beige; Connector Type A Multicomp Pro - 65M7202 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 152.4Mm, Beige; Connector Type A Multicomp Pro
65M7202
Computer Cable, Null Modem, 152.4Mm, Beige; Connector Type A Multicomp Pro 65M7202
COMPUTER CABLE, NULL MODEM, 152.4MM, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 152.4MM, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65M7202
Product Name Computer Cable, Null Modem, 152.4Mm, Beige; Connector Type A Multicomp Pro
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details