multicomp PRO Cable Assembly, Usb 2.0 Type A / Mini B, 72In, Black; Connector A Multicomp Pro SPC23104

Description
CABLE ASSEMBLY, USB 2.0 TYPE A / MINI B, 72IN, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB 2.0 TYPE A / MINI B, 72IN, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb 2.0 Type A / Mini B, 72In, Black; Connector A Multicomp Pro - 61M2145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb 2.0 Type A / Mini B, 72In, Black; Connector A Multicomp Pro
61M2145
Cable Assembly, Usb 2.0 Type A / Mini B, 72In, Black; Connector A Multicomp Pro 61M2145
CABLE ASSEMBLY, USB 2.0 TYPE A / MINI B, 72IN, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB 2.0 TYPE A / MINI B, 72IN, BLACK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61M2145
Product Name Cable Assembly, Usb 2.0 Type A / Mini B, 72In, Black; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers