multicomp PRO Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23097

Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:62.5µm / 125µm; Cable Length:50m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:62.5µm / 125µm; Cable Length:50m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9547 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9547
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9547
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:62.5µm / 125µm; Cable Length:50m RoHS Compliant: Yes

FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:50m; Fibre Diameter:62.5µm / 125µm; Cable Length:50m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9547
Product Name Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
System cable - 706-2500/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details