multicomp PRO Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23096

Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Cable Length:30m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Cable Length:30m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9546 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9546
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9546
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Cable Length:30m RoHS Compliant: Yes

FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Cable Length:30m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9546
Product Name Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type HF plug connector
View Details
ZB9041 | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details