multicomp PRO Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23095

Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:62.5µm / 125µm; Cable Length:20m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:62.5µm / 125µm; Cable Length:20m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9545 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9545
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9545
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:62.5µm / 125µm; Cable Length:20m RoHS Compliant: Yes

FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:20m; Fibre Diameter:62.5µm / 125µm; Cable Length:20m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9545
Product Name Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products