multicomp PRO Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23094

Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9544 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9544
Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9544
FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes

FIBER OPTIC PATCH CORD; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9544
Product Name Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details