multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23072

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9522 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9522
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9522
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Cable Length:2m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9522
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7OOB-1506M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details