multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23064

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9514 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9514
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9514
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9514
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details