multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23051

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9501 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9501
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9501
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9501
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details