multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC23019

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9469 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9469
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9469
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9469
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details