multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22995

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:30m RoHS Compliant: Yes
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:30m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9448 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9448
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9448
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:30m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:30m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:30m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9448
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7SSB-3710G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details