multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22992

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9445 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9445
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9445
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:62.5µm / 125µm; Cable Length:15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9445
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
ArmorConnect 3-PH Power Media drop cable - 280-PWRM24G-M4 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
Ethernet Cable - 1862011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details