multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22984

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:70m; Fibre Diameter:50µm / 125µm; Cable Length:70m RoHS Compliant: Yes
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:70m; Fibre Diameter:50µm / 125µm; Cable Length:70m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9437 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9437
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9437
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:70m; Fibre Diameter:50µm / 125µm; Cable Length:70m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:70m; Fibre Diameter:50µm / 125µm; Cable Length:70m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9437
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details