multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22945

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:62.5µm / 125µm; Cable Length:8m RoHS Compliant: Yes
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:62.5µm / 125µm; Cable Length:8m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9398 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9398
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9398
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:62.5µm / 125µm; Cable Length:8m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:62.5µm / 125µm; Cable Length:8m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9398
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details