multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22934

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:50µm / 125µm; Cable Length:8m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:50µm / 125µm; Cable Length:8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9387 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9387
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9387
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:50µm / 125µm; Cable Length:8m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:8m; Fibre Diameter:50µm / 125µm; Cable Length:8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9387
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details