multicomp PRO Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22912

Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes
Datasheet
Description
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9365 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9365
Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9365
DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes

DUPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:62.5µm / 125µm; Cable Length:25m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9365
Product Name Duplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products