multicomp PRO Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22890

Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Simplex Fiber Optic Patch Cord, part number 70M9343, features a singlemode fiber with a core/cladding diameter of 9/125 Oºm. It is constructed from SiO2 glass fiber and has a cable diameter of 0.9/1.8 mm (LC) or 3 mm. The cable jacket is made from PVC/LSZH/Hytrel, ensuring durability and flexibility. The ferrule material is ceramic ZrO2, which contributes to the patch cord's performance. This patch cord exhibits a typical insertion loss of less than 0.2 dB and a return loss of less than -50 dB for UPC polish, and less than -65 dB for APC polish. It is rated for 500 mating cycles and can operate in temperatures ranging from -40°C to +80°C. This product is suitable for applications requiring reliable singlemode fiber connectivity.

Datasheet Summary
Powered by GS/AI

The Simplex Fiber Optic Patch Cord, part number 70M9343, features a singlemode fiber with a core/cladding diameter of 9/125 Oºm. It is constructed from SiO2 glass fiber and has a cable diameter of 0.9/1.8 mm (LC) or 3 mm. The cable jacket is made from PVC/LSZH/Hytrel, ensuring durability and flexibility. The ferrule material is ceramic ZrO2, which contributes to the patch cord's performance. This patch cord exhibits a typical insertion loss of less than 0.2 dB and a return loss of less than -50 dB for UPC polish, and less than -65 dB for APC polish. It is rated for 500 mating cycles and can operate in temperatures ranging from -40°C to +80°C. This product is suitable for applications requiring reliable singlemode fiber connectivity.

Suppliers

Company
Product
Description
Supplier Links
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9343 - Newark, An Avnet Company
Chicago, IL, United States
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9343
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9343
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9343
Product Name Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details