multicomp PRO Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22882

Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9335 - Newark, An Avnet Company
Chicago, IL, United States
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9335
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9335
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9335
Product Name Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details