multicomp PRO Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22875

Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9328 - Newark, An Avnet Company
Chicago, IL, United States
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9328
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9328
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Cable Length:5m RoHS Compliant: Yes

SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9328
Product Name Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6828A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Plug socket with cable - KMF-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers