multicomp PRO Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22854

Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9308 - Newark, An Avnet Company
Chicago, IL, United States
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9308
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9308
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes

SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9308
Product Name Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
System cable - 706-3033/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details