multicomp PRO Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro SPC22848

Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet
Description
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro - 70M9302 - Newark, An Avnet Company
Chicago, IL, United States
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
70M9302
Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro 70M9302
SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

SIMPLEX FIBER OPTIC PATCH CORD; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70M9302
Product Name Simplex Fiber Optic Patch Cord; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details